NXP Semiconductors 12V Zener Diode BZB784-C12

Description
DIODE ZENER ARRAY 12V SOT323 Product overview: BZB784-C12 from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZB784-C12 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER ARRAY 12V SOT323 Product overview: BZB784-C12 from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZB784-C12 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12V Zener Diode - 295-BZB784-C12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V Zener Diode
295-BZB784-C12
12V Zener Diode 295-BZB784-C12
DIODE ZENER ARRAY 12V SOT323 Product overview: BZB784-C12 from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZB784-C12 can be used for catalog matching and distributor lookup.

DIODE ZENER ARRAY 12V SOT323 Product overview: BZB784-C12 from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZB784-C12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Arrays - BZB784-C12 - 201749-BZB784-C12 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Arrays - BZB784-C12
201749-BZB784-C12
Diodes - Zener - Arrays - BZB784-C12 201749-BZB784-C12
Manufacturer: Nexperia USA Inc. Win Source Part Number: 201749-BZB784-C12 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Configuration: 1 Pair Common Anode Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 8V Voltage - Zener (Nom) (Vz): 12V Impedance (Max) (Zzt): 25 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-323-3 Maximum Power Dissipation: 180mW Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 201749-BZB784-C12
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Configuration: 1 Pair Common Anode
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 8V
Voltage - Zener (Nom) (Vz): 12V
Impedance (Max) (Zzt): 25 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-323-3
Maximum Power Dissipation: 180mW
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Diode Arrays
Product Number 295-BZB784-C12 201749-BZB784-C12
Product Name 12V Zener Diode Diodes - Zener - Arrays - BZB784-C12
Package Reel - TR SOT323; SOT-323-3
ZZT 25 ohms
PD 180 milliwatts
Diode Type Zener; 1 Pair Common Anode
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: TS868C08R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7600 volts
View Details
MPPC (SiPMs) / MPPC arrays - S14160-4050HS - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
Dual Zener diodes - BZB84-B16VL - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
6 suppliers