NXP Semiconductors 11V Zener Diode BZB784-C11

Description
DIODE ZENER ARRAY 11V SOT323 Product overview: BZB784-C11 from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZB784-C11 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER ARRAY 11V SOT323 Product overview: BZB784-C11 from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZB784-C11 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
11V Zener Diode - 295-BZB784-C11 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
11V Zener Diode
295-BZB784-C11
11V Zener Diode 295-BZB784-C11
DIODE ZENER ARRAY 11V SOT323 Product overview: BZB784-C11 from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZB784-C11 can be used for catalog matching and distributor lookup.

DIODE ZENER ARRAY 11V SOT323 Product overview: BZB784-C11 from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZB784-C11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Arrays - BZB784-C11 - 049944-BZB784-C11 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Arrays - BZB784-C11
049944-BZB784-C11
Diodes - Zener - Arrays - BZB784-C11 049944-BZB784-C11
Manufacturer: Nexperia USA Inc. Win Source Part Number: 049944-BZB784-C11 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Configuration: 1 Pair Common Anode Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 8V Voltage - Zener (Nom) (Vz): 11V Impedance (Max) (Zzt): 20 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-323-3 Maximum Power Dissipation: 180mW Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 049944-BZB784-C11
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Configuration: 1 Pair Common Anode
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 8V
Voltage - Zener (Nom) (Vz): 11V
Impedance (Max) (Zzt): 20 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-323-3
Maximum Power Dissipation: 180mW
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Diode Arrays
Product Number 295-BZB784-C11 049944-BZB784-C11
Product Name 11V Zener Diode Diodes - Zener - Arrays - BZB784-C11
Package Reel - TR SOT323; SOT-323-3
ZZT 20 ohms
PD 180 milliwatts
Diode Type Zener; 1 Pair Common Anode
Unlock Full Specs
to access all available technical data