NXP Semiconductors TVS - TVS - Diodes - BZB100A BZB100A

Description
Manufacturer: NXP Win Source Part Number: 1156890-BZB100A Manufacturer Homepage: www.nxp.com Introduction Date: January 28, 2008 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1156890-BZB100A Manufacturer Homepage: www.nxp.com Introduction Date: January 28, 2008 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - BZB100A - 1156890-BZB100A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - BZB100A
1156890-BZB100A
TVS - TVS - Diodes - BZB100A 1156890-BZB100A
Manufacturer: NXP Win Source Part Number: 1156890-BZB100A Manufacturer Homepage: www.nxp.com Introduction Date: January 28, 2008 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1156890-BZB100A
Manufacturer Homepage: www.nxp.com
Introduction Date: January 28, 2008
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now
Automotive Dual Zener 100V TVS Protection Diode - 144-BZB100A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Dual Zener 100V TVS Protection Diode
144-BZB100A
Automotive Dual Zener 100V TVS Protection Diode 144-BZB100A
Diode Zener Dual Common Anode 100V 5% 830mW Automotive 2-Pin SOD-323 / Dual back-to-back Zener diode Product overview: BZB100A from NXP Semiconductors is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, Zener, 100V, 830mW. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, Dual, Zener, 100V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-BZB100A can be used for catalog matching and distributor lookup.

Diode Zener Dual Common Anode 100V 5% 830mW Automotive 2-Pin SOD-323 / Dual back-to-back Zener diode Product overview: BZB100A from NXP Semiconductors is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, Zener, 100V, 830mW. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, Dual, Zener, 100V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-BZB100A can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Zener Diodes Zener Diodes
Product Number 1156890-BZB100A 144-BZB100A
Product Name TVS - TVS - Diodes - BZB100A Automotive Dual Zener 100V TVS Protection Diode
Unlock Full Specs
to access all available technical data