NXP Semiconductors TVS - TVS - Diodes - BZA868A,115 BZA868A,115

Description
Manufacturer: NXP Win Source Part Number: 1025695-BZA868A,115 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 4 Capacitance @ Frequency: 180pF @ 1MHz Categories: Circuit Protection Status: Obsolete(EOL) Case / Package: 5-TSSOP STAND-OFF Voltage (Vwm): 6.8V Power Dissipation - Pd: 24W Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 1025695-BZA868A,115 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 4 Capacitance @ Frequency: 180pF @ 1MHz Categories: Circuit Protection Status: Obsolete(EOL) Case / Package: 5-TSSOP STAND-OFF Voltage (Vwm): 6.8V Power Dissipation - Pd: 24W Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - BZA868A,115 - 1025695-BZA868A,115 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - BZA868A,115
1025695-BZA868A,115
TVS - TVS - Diodes - BZA868A,115 1025695-BZA868A,115
Manufacturer: NXP Win Source Part Number: 1025695-BZA868A,115 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 4 Capacitance @ Frequency: 180pF @ 1MHz Categories: Circuit Protection Status: Obsolete(EOL) Case / Package: 5-TSSOP STAND-OFF Voltage (Vwm): 6.8V Power Dissipation - Pd: 24W Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1025695-BZA868A,115
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 4
Capacitance @ Frequency: 180pF @ 1MHz
Categories: Circuit Protection
Status: Obsolete(EOL)
Case / Package: 5-TSSOP
STAND-OFF Voltage (Vwm): 6.8V
Power Dissipation - Pd: 24W
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
TVS Protection Diode
144-BZA868A,115
TVS Protection Diode 144-BZA868A,115
TVS DIODE 6.8VWM 5TSSOP Product overview: BZA868A,115 from NXP Semiconductors is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-BZA868A,115 can be used for catalog matching and distributor lookup.

TVS DIODE 6.8VWM 5TSSOP Product overview: BZA868A,115 from NXP Semiconductors is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-BZA868A,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 568-7013-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
568-7013-2-ND
TVS Diodes 568-7013-2-ND
Clamp Ipp Tvs Diode Surface Mount SOT-353

Clamp Ipp Tvs Diode Surface Mount SOT-353

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - BZA868A,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
BZA868A,115
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes BZA868A,115
TVS DIODE 6.8VWM 5TSSOP

TVS DIODE 6.8VWM 5TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1025695-BZA868A,115 144-BZA868A,115 568-7013-2-ND BZA868A,115
Product Name TVS - TVS - Diodes - BZA868A,115 TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package 5-TSSOP Tape & Reel (TR) SOT353; 5-TSSOP, SC-70-5, SOT-353 SOT353; SOT-353
VWM 6.8 volts
CT 180 pF
Unlock Full Specs
to access all available technical data