NXP Semiconductors Discrete Semiconductor Products BYV42E-200

Description
Manufacturer: NXP Win Source Part Number: 201725-BYV42E-200 Category: Discrete Semiconductor Products Family: Diodes - Rectifiers - Arrays Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-3 Manufacturer Device Package: TO-220AB Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Voltage - Forward (Vf) (Max) @ If: 1.2V @ 30A Reverse Recovery Time (trr): 28ns Current - Reverse Leakage @ Vr: 100μA @ 200V Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 30A Family Name: BYV42E-200 Alternative Parts (Cross-Reference): STPR2420CT; VS-30CTH02-M3; VS-30CTH02-N3; Introduction Date: August 05, 2015 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 201725-BYV42E-200 Category: Discrete Semiconductor Products Family: Diodes - Rectifiers - Arrays Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-3 Manufacturer Device Package: TO-220AB Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Voltage - Forward (Vf) (Max) @ If: 1.2V @ 30A Reverse Recovery Time (trr): 28ns Current - Reverse Leakage @ Vr: 100μA @ 200V Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 30A Family Name: BYV42E-200 Alternative Parts (Cross-Reference): STPR2420CT; VS-30CTH02-M3; VS-30CTH02-N3; Introduction Date: August 05, 2015 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 201725-BYV42E-200 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
201725-BYV42E-200
Discrete Semiconductor Products 201725-BYV42E-200
Manufacturer: NXP Win Source Part Number: 201725-BYV42E-200 Category: Discrete Semiconductor Products Family: Diodes - Rectifiers - Arrays Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-3 Manufacturer Device Package: TO-220AB Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Voltage - Forward (Vf) (Max) @ If: 1.2V @ 30A Reverse Recovery Time (trr): 28ns Current - Reverse Leakage @ Vr: 100μA @ 200V Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 30A Family Name: BYV42E-200 Alternative Parts (Cross-Reference): STPR2420CT; VS-30CTH02-M3; VS-30CTH02-N3; Introduction Date: August 05, 2015 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 201725-BYV42E-200
Category: Discrete Semiconductor Products
Family: Diodes - Rectifiers - Arrays
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3
Manufacturer Device Package: TO-220AB
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 30A
Reverse Recovery Time (trr): 28ns
Current - Reverse Leakage @ Vr: 100μA @ 200V
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Family Name: BYV42E-200
Alternative Parts (Cross-Reference): STPR2420CT; VS-30CTH02-M3; VS-30CTH02-N3;
Introduction Date: August 05, 2015
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diode Arrays
Product Number 201725-BYV42E-200
Product Name Discrete Semiconductor Products
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219457 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
MPPC (SiPMs) / MPPC arrays - S14161-4050HS-06 - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
Voltage regulator double diodes - BZB784-C3V3,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
View Details
4 suppliers