Manufacturer: NXP
Win Source Part Number: 201724-BYV42E-150
Category: Discrete Semiconductor Products
Family: Diodes - Rectifiers - Arrays
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3
Manufacturer Device Package: TO-220AB
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 150V
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 30A
Reverse Recovery Time (trr): 28ns
Current - Reverse Leakage @ Vr: 100μA @ 150V
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | 201724-BYV42E-150 |
| Product Name | Discrete Semiconductor Products |
| Diode Type | Standard |