NXP Semiconductors Discrete Semiconductor Products BYV32E-150

Description
Manufacturer: NXP Win Source Part Number: 201717-BYV32E-150 Category: Discrete Semiconductor Products Family: Diodes - Rectifiers - Arrays Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-3 Manufacturer Device Package: TO-220AB Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 150V Voltage - Forward (Vf) (Max) @ If: 1.15V @ 20A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 30μA @ 150V Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Family Name: BYV32E-150 Alternative Parts (Cross-Reference): UG18CCT/45; GI2403; BYV32-150; ER2001ACT_T0_00001; Introduction Date: August 05, 2015 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 201717-BYV32E-150 Category: Discrete Semiconductor Products Family: Diodes - Rectifiers - Arrays Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-3 Manufacturer Device Package: TO-220AB Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 150V Voltage - Forward (Vf) (Max) @ If: 1.15V @ 20A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 30μA @ 150V Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Family Name: BYV32E-150 Alternative Parts (Cross-Reference): UG18CCT/45; GI2403; BYV32-150; ER2001ACT_T0_00001; Introduction Date: August 05, 2015 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 201717-BYV32E-150 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
201717-BYV32E-150
Discrete Semiconductor Products 201717-BYV32E-150
Manufacturer: NXP Win Source Part Number: 201717-BYV32E-150 Category: Discrete Semiconductor Products Family: Diodes - Rectifiers - Arrays Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-3 Manufacturer Device Package: TO-220AB Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 150V Voltage - Forward (Vf) (Max) @ If: 1.15V @ 20A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 30μA @ 150V Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Family Name: BYV32E-150 Alternative Parts (Cross-Reference): UG18CCT/45; GI2403; BYV32-150; ER2001ACT_T0_00001; Introduction Date: August 05, 2015 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 201717-BYV32E-150
Category: Discrete Semiconductor Products
Family: Diodes - Rectifiers - Arrays
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3
Manufacturer Device Package: TO-220AB
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 150V
Voltage - Forward (Vf) (Max) @ If: 1.15V @ 20A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 30μA @ 150V
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Family Name: BYV32E-150
Alternative Parts (Cross-Reference): UG18CCT/45; GI2403; BYV32-150; ER2001ACT_T0_00001;
Introduction Date: August 05, 2015
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 201717-BYV32E-150
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data