NXP Semiconductors France SAS 100V 20A Diode and Rectifier BYV32E-100

Description
DIODE ARRAY GP 100V 20A TO220AB Product overview: BYV32E-100 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BYV32E-100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY GP 100V 20A TO220AB Product overview: BYV32E-100 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BYV32E-100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100V 20A Diode and Rectifier - 286-BYV32E-100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 20A Diode and Rectifier
286-BYV32E-100
100V 20A Diode and Rectifier 286-BYV32E-100
DIODE ARRAY GP 100V 20A TO220AB Product overview: BYV32E-100 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BYV32E-100 can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 100V 20A TO220AB Product overview: BYV32E-100 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BYV32E-100 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 201716-BYV32E-100 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
201716-BYV32E-100
Discrete Semiconductor Products 201716-BYV32E-100
Manufacturer: NXP Win Source Part Number: 201716-BYV32E-100 Category: Discrete Semiconductor Products Family: Diodes - Rectifiers - Arrays Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-3 Manufacturer Device Package: TO-220AB Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 1.15V @ 20A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 30μA @ 100V Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 201716-BYV32E-100
Category: Discrete Semiconductor Products
Family: Diodes - Rectifiers - Arrays
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3
Manufacturer Device Package: TO-220AB
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 1.15V @ 20A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 30μA @ 100V
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-BYV32E-100 201716-BYV32E-100
Product Name 100V 20A Diode and Rectifier Discrete Semiconductor Products
Package Tube
Unlock Full Specs
to access all available technical data