Manufacturer: NXP
Win Source Part Number: 201715-BYV29X-500
Category: Discrete Semiconductor Products
Family: Diodes - Rectifiers - Single
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-2 Full Pack, Isolated Tab
Manufacturer Device Package: TO-220F
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 500V
Current - Average Rectified (Io): 9A
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 8A
Reverse Recovery Time (trr): 60ns
Current - Reverse Leakage @ Vr: 50μA @ 500V
Operating Temperature - Junction: 150°C (Max)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 500V 9A TO220F Product overview: BYV29X-500 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 9A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 500V, 9A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYV29X-500 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 201715-BYV29X-500 | 280-BYV29X-500 |
| Product Name | Discrete Semiconductor Products | 500V 9A Diode and Rectifier |
| Diode Type | Standard | |
| VF | 1.25 volts | |
| VR | 500 volts | |
| IR | 0.0500 mA |