DIODE GEN PURP 600V 9A I2PAK Product overview: BYV29G-600 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 9A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 9A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYV29G-600 can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 201714-BYV29G-600
Category: Discrete Semiconductor Products
Family: Diodes - Rectifiers - Single
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Manufacturer Device Package: I2PAK
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 9A
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 8A
Reverse Recovery Time (trr): 60ns
Current - Reverse Leakage @ Vr: 50μA @ 600V
Operating Temperature - Junction: 150°C (Max)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Rectifiers | Diodes |
| Product Number | 280-BYV29G-600 | 201714-BYV29G-600 |
| Product Name | 600V 9A Diode and Rectifier | Discrete Semiconductor Products |
| Package | Tube | |
| Tj | 150 C (302 F) | 150 C (302 F) |
| Diode Type | Standard | |
| VF | 1.25 volts |