NXP Semiconductors Discrete Semiconductor Products BYV116B-25

Description
Manufacturer: NXP Win Source Part Number: 238445-BYV116B-25 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: BYV116B-25 Introduction Date: March 01, 1998 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 238445-BYV116B-25 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: BYV116B-25 Introduction Date: March 01, 1998 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 238445-BYV116B-25 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
238445-BYV116B-25
Discrete Semiconductor Products 238445-BYV116B-25
Manufacturer: NXP Win Source Part Number: 238445-BYV116B-25 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: BYV116B-25 Introduction Date: March 01, 1998 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 238445-BYV116B-25
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: BYV116B-25
Introduction Date: March 01, 1998
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now
Schottky 25V 10A Diode and Rectifier - 280-BYV116B-25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 25V 10A Diode and Rectifier
280-BYV116B-25
Schottky 25V 10A Diode and Rectifier 280-BYV116B-25
Rectifier diodes Schottky barrier / Diode Schottky 25V 10A 3-Pin(2+Tab) D2PAK Product overview: BYV116B-25 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 25V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYV116B-25 can be used for catalog matching and distributor lookup.

Rectifier diodes Schottky barrier / Diode Schottky 25V 10A 3-Pin(2+Tab) D2PAK Product overview: BYV116B-25 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 25V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYV116B-25 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Schottky Diodes Rectifiers
Product Number 238445-BYV116B-25 280-BYV116B-25
Product Name Discrete Semiconductor Products Schottky 25V 10A Diode and Rectifier
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5616 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 2000 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B483C-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High-voltage switching diode - BAS21AW,115 - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
8 suppliers
 - BAS4006E6327HTSA1 - Rochester Electronics
Specs
Package PG-SOT23-3
Life Cycle Stage Active
RoHS Compliant RoHS
View Details
9 suppliers