Manufacturer: NXP
Win Source Part Number: 201693-BYR29-600
Category: Discrete Semiconductor Products
Family: Diodes - Rectifiers - Single
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-2
Manufacturer Device Package: TO-220AC
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 8A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 10μA @ 600V
Operating Temperature - Junction: 150°C (Max)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Automation & Process Control
DIODE GEN PURP 600V 8A TO220AC Product overview: BYR29-600 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYR29-600 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 201693-BYR29-600 | 280-BYR29-600 |
| Product Name | Discrete Semiconductor Products | 600V 8A Diode and Rectifier |
| Diode Type | Standard | |
| VF | 1.5 volts | |
| VR | 600 volts | |
| IR | 0.0100 mA |