Rectifier diodes ultrafast, rugged / Diode Switching 200V 10A 3-Pin(3+Tab) SOT-186 Product overview: BYQ28F-200 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BYQ28F-200 can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 238424-BYQ28F-200
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Arrays
Family Name: BYQ28F-200
Introduction Date: October 01, 1998
Country of Origin: China, Thailand
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Rectifiers | Diode Arrays |
| Product Number | 286-BYQ28F-200 | 238424-BYQ28F-200 |
| Product Name | 200V 10A Diode and Rectifier | Discrete Semiconductor Products |
| Diode Type | Diodes,Rectifiers - Arrays |