TO-220F
Manufacturer: NXP
Win Source Part Number: 104906-BYC8X-600P,12
Category: Discrete Semiconductor Products
Family: Diodes - Rectifiers - Single
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-2 Full Pack, Isolated Tab
Manufacturer Device Package: TO-220F
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1.9V @ 8A
Reverse Recovery Time (trr): 18ns
Current - Reverse Leakage @ Vr: 20μA @ 600V
Operating Temperature - Junction: 175°C (Max)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
| Rochester Electronics | Win Source Electronics | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | BYC8X-600P,127 | 104906-BYC8X-600P,127 |
| Product Name | Discrete Semiconductor Products | |
| RoHS Compliant | RoHS | |
| Diode Type | Standard | |
| VF | 1.9 volts | |
| VR | 600 volts |