Manufacturer: NXP
Win Source Part Number: 117368-BYC8B-600,118
Category: Discrete Semiconductor Products
Family: Diodes - Rectifiers - Single
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Manufacturer Device Package: D2PAK
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 500V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 2.9V @ 8A
Reverse Recovery Time (trr): 52ns
Current - Reverse Leakage @ Vr: 150μA @ 600V
Operating Temperature - Junction: 150°C (Max)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Quantity per package: 800
Rectifier Diode Switching 600V 8A 52ns 3-Pin(2+Tab) D2PAK T/R
| Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | 117368-BYC8B-600,118 | 568-BYC8B-600,118 |
| Product Name | Discrete Semiconductor Products | Rectifier Diode Switching 600V 8A 52ns 3-Pin(2+Tab) D2PAK T/R |
| Diode Type | Standard | |
| VF | 2.9 volts | |
| VR | 500 volts | |
| IR | 0.1500 mA |