Rectifier Diode, 1 Phase, 1 Element, 8A, 600V V(RRM)
DIODE 600V 8A TO-220F SOD113
FAST RECOVERY DIODE, 120A, 600V, TO-220F; Repetitive Peak Reverse Voltage:600V; Average Forward Current:8A; Diode Configuration:Single
| Rochester Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes |
| Product Number | BYC58X-600,127 | 568-BYC58X-600,127-ND | 72R5037 |
| Product Name | Single Diodes | Fast Recovery Diode, 120A, 600V, To-220F; Repetitive Peak Reverse Voltage Nxp | |
| Package | SOD113 | ||
| Life Cycle Stage | Active | ||
| RoHS Compliant | RoHS | RoHS |