NXP Semiconductors 800V 8A Diode and Rectifier BY229F-800

Description
Rectifier diodes fast, soft-recovery / Rectifier Diode Switching 800V 8A 135ns 2-Pin(2+Tab) TO-220F Product overview: BY229F-800 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BY229F-800 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Rectifier diodes fast, soft-recovery / Rectifier Diode Switching 800V 8A 135ns 2-Pin(2+Tab) TO-220F Product overview: BY229F-800 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BY229F-800 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
800V 8A Diode and Rectifier - 280-BY229F-800 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800V 8A Diode and Rectifier
280-BY229F-800
800V 8A Diode and Rectifier 280-BY229F-800
Rectifier diodes fast, soft-recovery / Rectifier Diode Switching 800V 8A 135ns 2-Pin(2+Tab) TO-220F Product overview: BY229F-800 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BY229F-800 can be used for catalog matching and distributor lookup.

Rectifier diodes fast, soft-recovery / Rectifier Diode Switching 800V 8A 135ns 2-Pin(2+Tab) TO-220F Product overview: BY229F-800 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BY229F-800 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 238343-BY229F-800 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
238343-BY229F-800
Discrete Semiconductor Products 238343-BY229F-800
Manufacturer: NXP Win Source Part Number: 238343-BY229F-800 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: BY229F Alternative Parts (Cross-Reference): FRAF806GC0; NSF8KTHE3_A/P; BY229X-800/45; FRAF807G; Introduction Date: September 01, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 238343-BY229F-800
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: BY229F
Alternative Parts (Cross-Reference): FRAF806GC0; NSF8KTHE3_A/P; BY229X-800/45; FRAF807G;
Introduction Date: September 01, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Step Recovery Diodes
Product Number 280-BY229F-800 238343-BY229F-800
Product Name 800V 8A Diode and Rectifier Discrete Semiconductor Products
Configuration Single
Unlock Full Specs
to access all available technical data