DIODE GEN PURP 500V 8A TO220AC Product overview: BY229-600,127 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 500V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BY229-600,127 can be used for catalog matching and distributor lookup.
Diode Standard 500V 8A Through Hole TO-220AC
Manufacturer: NXP
Win Source Part Number: 130123-BY229-600,127
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 500V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1.85V @ 20A
Reverse Recovery Time (trr): 135ns
Current - Reverse Leakage @ Vr: 400μA @ 500V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
DIODE GEN PURP 500V 8A TO220AC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | 280-BY229-600,127 | BY229-600,127-ND | 130123-BY229-600,127 | BY229-600,127 |
| Product Name | 500V 8A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - BY229-600,127 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tube | TO-220 | ||
| RoHS Compliant | RoHS | |||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | |
| Diode Type | Standard | |||
| VF | 1.85 volts | 1.85 volts |