NXP Semiconductors Custom Parts - Custom Parts (B - D) - BUX85,127 BUX85,127

Description
Manufacturer: NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1129793-BUX85,127 Frequency: 20 MHz Polarity: NPN Number of Elements: 1 Power Dissipation: 40 W Number of Pins: 3 Categories: Custom Parts Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -65 °C Max Operating Temperature: 150 °C Collector Emitter Voltage (VCEO): 450 V
Request a Quote
Description
Manufacturer: NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1129793-BUX85,127 Frequency: 20 MHz Polarity: NPN Number of Elements: 1 Power Dissipation: 40 W Number of Pins: 3 Categories: Custom Parts Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -65 °C Max Operating Temperature: 150 °C Collector Emitter Voltage (VCEO): 450 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (B - D) - BUX85,127 - 1129793-BUX85,127 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (B - D) - BUX85,127
1129793-BUX85,127
Custom Parts - Custom Parts (B - D) - BUX85,127 1129793-BUX85,127
Manufacturer: NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1129793-BUX85,127 Frequency: 20 MHz Polarity: NPN Number of Elements: 1 Power Dissipation: 40 W Number of Pins: 3 Categories: Custom Parts Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -65 °C Max Operating Temperature: 150 °C Collector Emitter Voltage (VCEO): 450 V

Manufacturer: NXP
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1129793-BUX85,127
Frequency: 20 MHz
Polarity: NPN
Number of Elements: 1
Power Dissipation: 40 W
Number of Pins: 3
Categories: Custom Parts
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -65 °C
Max Operating Temperature: 150 °C
Collector Emitter Voltage (VCEO): 450 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Bipolar RF Transistors
Product Number 1129793-BUX85,127
Product Name Custom Parts - Custom Parts (B - D) - BUX85,127
Polarity NPN; NPN
Package Type TO-220; SOT3; TO-220AB
PD 40000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 6697653 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-89
Number of units in IC 1
View Details
Single, Pre-Biased Bipolar Transistors - BCR196WE6327HTSA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers
NPN general-purpose transistor - 2PC4081S,115 - Nexperia B.V.
Specs
Polarity NPN
Package Type SOT323; SOT323
IC(max) 150 milliamps
View Details
6 suppliers