NXP Semiconductors 450V 8A Bipolar Transistor BUT12AI

Description
TRANS NPN 450V 8A TO220AB Product overview: BUT12AI from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 8A. Search-friendly keywords include transistor, BJT, switching, amplification, 450V, 8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BUT12AI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 450V 8A TO220AB Product overview: BUT12AI from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 8A. Search-friendly keywords include transistor, BJT, switching, amplification, 450V, 8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BUT12AI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
450V 8A Bipolar Transistor
276-BUT12AI
450V 8A Bipolar Transistor 276-BUT12AI
TRANS NPN 450V 8A TO220AB Product overview: BUT12AI from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 8A. Search-friendly keywords include transistor, BJT, switching, amplification, 450V, 8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BUT12AI can be used for catalog matching and distributor lookup.

TRANS NPN 450V 8A TO220AB Product overview: BUT12AI from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 8A. Search-friendly keywords include transistor, BJT, switching, amplification, 450V, 8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BUT12AI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BUT12AI - 039754-BUT12AI - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BUT12AI
039754-BUT12AI
TRANSISTORS - Transistors (BJT) - Single - BUT12AI 039754-BUT12AI
Manufacturer: NXP Win Source Part Number: 039754-BUT12AI Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 8A VCEO Maximum Collector-Emitter Breakdown Voltage: 450V Max Vce (sat): 1.5V @ 860mA, 5A Collector Cut-off Current(Max): 1mA Typical Gain (hFE) (Min): 14 @ 1A, 5V Maximum Power Dissipation: 110W Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 039754-BUT12AI
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 8A
VCEO Maximum Collector-Emitter Breakdown Voltage: 450V
Max Vce (sat): 1.5V @ 860mA, 5A
Collector Cut-off Current(Max): 1mA
Typical Gain (hFE) (Min): 14 @ 1A, 5V
Maximum Power Dissipation: 110W
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 276-BUT12AI 039754-BUT12AI
Product Name 450V 8A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BUT12AI
Polarity NPN NPN; NPN
Unlock Full Specs
to access all available technical data