TRANS NPN 450V 5A TO220F Product overview: BUT11APX,127 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, 450V, 5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BUT11APX,127 can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 134400-BUT11APX,127
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220F
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 450V
Max Vce (sat): 1.5V @ 600mA, 3A
Collector Cut-off Current(Max): 1mA
Typical Gain (hFE) (Min): 14 @ 500mA, 5V
Maximum Power Dissipation: 32W
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Bipolar (BJT) Transistor NPN 450V 5A 32W Through Hole TO-220F
TRANS NPN 450V 5A TO220F
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-BUT11APX,127 | 134400-BUT11APX,127 | BUT11APX,127-ND | BUT11APX,127 |
| Product Name | 450V 5A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - BUT11APX,127 | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | Tube | TO-220; SOT3; TO-220F | TO-220; TO-220-3 Full Pack, Isolated Tab | |
| Packing Method | Tube | Tube; Tube | ||
| VCEO | 450 volts | 450 volts |