Manufacturer: NXP
Win Source Part Number: 049933-BUT11AI
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 450V
Max Vce (sat): 1.5V @ 330mA, 2.5A
Collector Cut-off Current(Max): 1mA
Typical Gain (hFE) (Min): 14 @ 500mA, 5V
Maximum Power Dissipation: 100W
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
TRANS NPN 450V 5A TO220AB Product overview: BUT11AI from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, 450V, 5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BUT11AI can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 049933-BUT11AI | 276-BUT11AI |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BUT11AI | 450V 5A Bipolar Transistor |
| Polarity | NPN; NPN | NPN |