N-channel 80 V, 27 mΩ logic level MOSFET in LFPAK56 Product overview: BUK9Y25-80E from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80 V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BUK9Y25-80E can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 713844-BUK9Y25-80E
Manufacturer Homepage: www.nxp.com
Reference Date Code: 16+
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
37A, 80V, 0.027ohm, N-CHANNEL, Si, POWER, MOSFET, MO-235, PLASTIC, POWER, SOP-8, LFPAK56-4
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 285-BUK9Y25-80E | 713844-BUK9Y25-80E | 17568-BUK9Y25-80E |
| Product Name | N-Channel 80 V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9Y25-80E | 37A, 80V, 0.027ohm, N-CHANNEL, Si, POWER, MOSFET, MO-235, PLASTIC, POWER, SOP-8, LFPAK56-4 |
| Package Type | SOT3 |