NXP Semiconductors Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single BUK9Y11-80EX

Description
Manufacturer: NXP Semiconductors Win Source Part Number: 1325301-BUK9Y11-80EX Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Bulk Standard Package: 1 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 80 V Current - Continuous Drain (Id) @ 25°C: 84A (Tc) Rds On (Max) @ Id, Vgs: 10mOhm @ 25A, 10V Vgs(th) (Max) @ Id: 2.1V @ 1mA Power Dissipation (Max): 194W (Tc) Supplier Device Package: LFPAK56, Power-SO8 Gate Charge (Qg) (Max) @ Vgs: 44.2 nC @ 5 V Input Capacitance (Ciss) (Max) @ Vds: 6506 pF @ 25 V Vgs (Max): ±10V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: SC-100, SOT-669 ECCN: EAR99 Fake Threat In the Open Market: 69 REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 2156-BUK9Y11-80EX-95 4 Drive Voltage (Max Rds On, Min Rds On): 5V Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote
Description
Manufacturer: NXP Semiconductors Win Source Part Number: 1325301-BUK9Y11-80EX Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Bulk Standard Package: 1 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 80 V Current - Continuous Drain (Id) @ 25°C: 84A (Tc) Rds On (Max) @ Id, Vgs: 10mOhm @ 25A, 10V Vgs(th) (Max) @ Id: 2.1V @ 1mA Power Dissipation (Max): 194W (Tc) Supplier Device Package: LFPAK56, Power-SO8 Gate Charge (Qg) (Max) @ Vgs: 44.2 nC @ 5 V Input Capacitance (Ciss) (Max) @ Vds: 6506 pF @ 25 V Vgs (Max): ±10V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: SC-100, SOT-669 ECCN: EAR99 Fake Threat In the Open Market: 69 REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 2156-BUK9Y11-80EX-95 4 Drive Voltage (Max Rds On, Min Rds On): 5V Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel 80 V MOSFET designed for automotive applications, fabricated using TrenchMOS technology and qualified to AEC-Q101 standard. Packaged in an LFPAK56 (Power-SO8) surface-mount case, it is rated for a maximum junction temperature of 175 °C and features repetitive avalanche capability. Continuous drain current is 84 A at 25 °C mounting base temperature with a drain-source on-state resistance of 8.1 mΩ at 25 °C, 5 V gate-source voltage, and 25 A drain current. The gate-source threshold voltage exceeds 0.5 V at 175 °C, enabling true logic-level drive. Total power dissipation is 194 W at 25 °C mounting base temperature.

Datasheet Summary
Powered by GS/AI

N-channel 80 V MOSFET designed for automotive applications, fabricated using TrenchMOS technology and qualified to AEC-Q101 standard. Packaged in an LFPAK56 (Power-SO8) surface-mount case, it is rated for a maximum junction temperature of 175 °C and features repetitive avalanche capability. Continuous drain current is 84 A at 25 °C mounting base temperature with a drain-source on-state resistance of 8.1 mΩ at 25 °C, 5 V gate-source voltage, and 25 A drain current. The gate-source threshold voltage exceeds 0.5 V at 175 °C, enabling true logic-level drive. Total power dissipation is 194 W at 25 °C mounting base temperature.

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1325301-BUK9Y11-80EX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1325301-BUK9Y11-80EX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1325301-BUK9Y11-80EX
Manufacturer: NXP Semiconductors Win Source Part Number: 1325301-BUK9Y11-80EX Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Bulk Standard Package: 1 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 80 V Current - Continuous Drain (Id) @ 25°C: 84A (Tc) Rds On (Max) @ Id, Vgs: 10mOhm @ 25A, 10V Vgs(th) (Max) @ Id: 2.1V @ 1mA Power Dissipation (Max): 194W (Tc) Supplier Device Package: LFPAK56, Power-SO8 Gate Charge (Qg) (Max) @ Vgs: 44.2 nC @ 5 V Input Capacitance (Ciss) (Max) @ Vds: 6506 pF @ 25 V Vgs (Max): ±10V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: SC-100, SOT-669 ECCN: EAR99 Fake Threat In the Open Market: 69 REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 2156-BUK9Y11-80EX-95 4 Drive Voltage (Max Rds On, Min Rds On): 5V Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: NXP Semiconductors
Win Source Part Number: 1325301-BUK9Y11-80EX
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Bulk
Standard Package: 1
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 80 V
Current - Continuous Drain (Id) @ 25°C: 84A (Tc)
Rds On (Max) @ Id, Vgs: 10mOhm @ 25A, 10V
Vgs(th) (Max) @ Id: 2.1V @ 1mA
Power Dissipation (Max): 194W (Tc)
Supplier Device Package: LFPAK56, Power-SO8
Gate Charge (Qg) (Max) @ Vgs: 44.2 nC @ 5 V
Input Capacitance (Ciss) (Max) @ Vds: 6506 pF @ 25 V
Vgs (Max): ±10V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: SC-100, SOT-669
ECCN: EAR99
Fake Threat In the Open Market: 69
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 2156-BUK9Y11-80EX-954
Drive Voltage (Max Rds On, Min Rds On): 5V
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1325301-BUK9Y11-80EX
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor - T1G4020036-FL - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor
Package Type NI-650 Flanged
Power Gain 18.1 dB
View Details
2 suppliers