N-channel TrenchMOS logic level MOSFET in an I2PAK (SOT226) package rated for 60 V drain-source voltage and 120 A continuous drain current at 25 °C, with a maximum power dissipation of 293 W and a junction temperature rating of 175 °C. AEC Q101 compliant, repetitive avalanche rated, and suitable for automotive applications including motor and solenoid control.
N-Channel 60V 120A (Tc) 293W (Tc) Through Hole I2PAK
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 568-9874-5-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |