NXP Semiconductors Automotive N-Channel 55V 11A MOSFET Transistor BUK9775-55A

Description
Trans MOSFET N-CH 55V 11A Automotive 3-Pin(3+Tab) TO-220F / N-channel TrenchMOS logic level FET Product overview: BUK9775-55A from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 55V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 55V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK9775-55A can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH 55V 11A Automotive 3-Pin(3+Tab) TO-220F / N-channel TrenchMOS logic level FET Product overview: BUK9775-55A from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 55V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 55V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK9775-55A can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive N-Channel 55V 11A MOSFET Transistor
278-BUK9775-55A
Automotive N-Channel 55V 11A MOSFET Transistor 278-BUK9775-55A
Trans MOSFET N-CH 55V 11A Automotive 3-Pin(3+Tab) TO-220F / N-channel TrenchMOS logic level FET Product overview: BUK9775-55A from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 55V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 55V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK9775-55A can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 55V 11A Automotive 3-Pin(3+Tab) TO-220F / N-channel TrenchMOS logic level FET Product overview: BUK9775-55A from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 55V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 55V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK9775-55A can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 238266-BUK9775-55A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
238266-BUK9775-55A
Discrete Semiconductor Products 238266-BUK9775-55A
Manufacturer: NXP Win Source Part Number: 238266-BUK9775-55A Category: Discrete Semiconductor Products Family: FETs - Single Family Name: BUK9775-55A Alternative Parts (Cross-Reference): IRFIZ24N; STF20NF06L; IRFIZ24NPBF; IRFZ24NPBF; Introduction Date: February 15, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 238266-BUK9775-55A
Category: Discrete Semiconductor Products
Family: FETs - Single
Family Name: BUK9775-55A
Alternative Parts (Cross-Reference): IRFIZ24N; STF20NF06L; IRFIZ24NPBF; IRFZ24NPBF;
Introduction Date: February 15, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-BUK9775-55A 238266-BUK9775-55A
Product Name Automotive N-Channel 55V 11A MOSFET Transistor Discrete Semiconductor Products
Package Type TO-220; SOT3
Unlock Full Specs
to access all available technical data