NXP Semiconductors 100V 63A MOSFET Transistor BUK9620-100A

Description
MOSFET N-CH 100V 63A D2PAK Product overview: BUK9620-100A from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 63A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 63A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BUK9620-100A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 100V 63A D2PAK Product overview: BUK9620-100A from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 63A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 63A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BUK9620-100A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 63A MOSFET Transistor
285-BUK9620-100A
100V 63A MOSFET Transistor 285-BUK9620-100A
MOSFET N-CH 100V 63A D2PAK Product overview: BUK9620-100A from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 63A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 63A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BUK9620-100A can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 63A D2PAK Product overview: BUK9620-100A from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 63A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 63A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BUK9620-100A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9620-100A - 201650-BUK9620-100A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9620-100A
201650-BUK9620-100A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9620-100A 201650-BUK9620-100A
Manufacturer: NXP Win Source Part Number: 201650-BUK9620-100A Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 200W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 63A (Tc) Gate-Source Threshold Voltage: 2V @ 1mA Max Input Capacitance: 6385pF @ 25V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 19 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management

Manufacturer: NXP
Win Source Part Number: 201650-BUK9620-100A
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 200W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 63A (Tc)
Gate-Source Threshold Voltage: 2V @ 1mA
Max Input Capacitance: 6385pF @ 25V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 19 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-BUK9620-100A 201650-BUK9620-100A
Product Name 100V 63A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9620-100A
Polarity N-Channel N-Channel; N-Channel
PD 200000 milliwatts 200000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data