NXP Semiconductors Single FETs, MOSFETs BUK9606-55A,118

Description
MOSFET N-CH 55V 75A D2PAK
Request a Quote Datasheet
Description
MOSFET N-CH 55V 75A D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 568-BUK9606-55A,118TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
568-BUK9606-55A,118TR-ND
Single FETs, MOSFETs 568-BUK9606-55A,118TR-ND
MOSFET N-CH 55V 75A D2PAK

MOSFET N-CH 55V 75A D2PAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9606-55A,118 - 128504-BUK9606-55A,118 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9606-55A,118
128504-BUK9606-55A,118
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9606-55A,118 128504-BUK9606-55A,118
Manufacturer: Nexperia USA Inc. Win Source Part Number: 128504-BUK9606-55A,1 18 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 75A (Tj) Gate-Source Threshold Voltage: 2V @ 1mA Max Input Capacitance: 8600pF @ 25V Maximum Gate-Source Voltage: ±15V Maximum Rds On at Id,Vgs: 5.8 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 128504-BUK9606-55A,118
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 75A (Tj)
Gate-Source Threshold Voltage: 2V @ 1mA
Max Input Capacitance: 8600pF @ 25V
Maximum Gate-Source Voltage: ±15V
Maximum Rds On at Id,Vgs: 5.8 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 568-BUK9606-55A,118TR-ND 128504-BUK9606-55A,118
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9606-55A,118
Polarity N-Channel; N-Channel
V(BR)DSS 55 volts
PD 300000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Dual N-channel 40 V, 5.8 mOhm standard level MOSFET - BUK7K6R2-40EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 40000 milliamps
View Details
8 suppliers
CSD16323Q3C Dual Cool N-Channel NexFET Power MOSFET - CSD16323Q3C - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0055 ohms
View Details
4 suppliers
MOSFETs - 348943 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type PG-TO247-4
View Details
2 suppliers