NXP Semiconductors 100V 41A MOSFET Transistor BUK9535-100A

Description
MOSFET N-CH 100V 41A TO220AB Product overview: BUK9535-100A from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 41A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 41A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BUK9535-100A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 100V 41A TO220AB Product overview: BUK9535-100A from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 41A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 41A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BUK9535-100A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 41A MOSFET Transistor
285-BUK9535-100A
100V 41A MOSFET Transistor 285-BUK9535-100A
MOSFET N-CH 100V 41A TO220AB Product overview: BUK9535-100A from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 41A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 41A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BUK9535-100A can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 41A TO220AB Product overview: BUK9535-100A from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 41A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 41A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BUK9535-100A can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9535-100A - 039739-BUK9535-100A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9535-100A
039739-BUK9535-100A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9535-100A 039739-BUK9535-100A
Manufacturer: Nexperia USA Inc. Win Source Part Number: 039739-BUK9535-100A Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 149W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 41A (Tc) Gate-Source Threshold Voltage: 2V @ 1mA Max Input Capacitance: 3573pF @ 25V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 34 mOhm @ 25A, 10V Alternative Parts (Cross-Reference): SUP40N10-30-E3; BUK7540-100A; BUK7540-100A,127; BUK9535-100A; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 039739-BUK9535-100A
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 149W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 41A (Tc)
Gate-Source Threshold Voltage: 2V @ 1mA
Max Input Capacitance: 3573pF @ 25V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 34 mOhm @ 25A, 10V
Alternative Parts (Cross-Reference): SUP40N10-30-E3; BUK7540-100A; BUK7540-100A,127; BUK9535-100A;
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-BUK9535-100A 039739-BUK9535-100A
Product Name 100V 41A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9535-100A
Polarity N-Channel N-Channel; N-Channel
PD 149000 milliwatts 149000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data