Manufacturer: NXP
Win Source Part Number: 201646-BUK9528-100A
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 166W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 49A (Tc)
Gate-Source Threshold Voltage: 2V @ 1mA
Max Input Capacitance: 4293pF @ 25V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 27 mOhm @ 25A, 10V
Alternative Parts (Cross-Reference): IRF3710PBF; BUK9529-100B,127; BUK7526-100B; BUK9528-100A;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
MOSFET N-CH 100V 49A TO220AB Product overview: BUK9528-100A from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 49A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 49A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BUK9528-100A can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 201646-BUK9528-100A | 285-BUK9528-100A |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9528-100A | 100V 49A MOSFET Transistor |
| Polarity | N-Channel; N-Channel | N-Channel |
| V(BR)DSS | 100 volts | |
| PD | 166000 milliwatts | 166000 milliwatts |