NXP Semiconductors TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9524-55A BUK9524-55A

Description
Manufacturer: NXP Win Source Part Number: 039737-BUK9524-55A Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 105W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 46A (Tc) Gate-Source Threshold Voltage: 2V @ 1mA Max Input Capacitance: 1815pF @ 25V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 21.7 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 039737-BUK9524-55A Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 105W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 46A (Tc) Gate-Source Threshold Voltage: 2V @ 1mA Max Input Capacitance: 1815pF @ 25V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 21.7 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9524-55A - 039737-BUK9524-55A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9524-55A
039737-BUK9524-55A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9524-55A 039737-BUK9524-55A
Manufacturer: NXP Win Source Part Number: 039737-BUK9524-55A Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 105W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 46A (Tc) Gate-Source Threshold Voltage: 2V @ 1mA Max Input Capacitance: 1815pF @ 25V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 21.7 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 039737-BUK9524-55A
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 105W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 46A (Tc)
Gate-Source Threshold Voltage: 2V @ 1mA
Max Input Capacitance: 1815pF @ 25V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 21.7 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
55V 46A MOSFET Transistor
285-BUK9524-55A
55V 46A MOSFET Transistor 285-BUK9524-55A
MOSFET N-CH 55V 46A TO220AB Product overview: BUK9524-55A from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 46A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 46A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BUK9524-55A can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 46A TO220AB Product overview: BUK9524-55A from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 46A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 46A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BUK9524-55A can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 039737-BUK9524-55A 285-BUK9524-55A
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9524-55A 55V 46A MOSFET Transistor
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 55 volts
PD 105000 milliwatts 105000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

CSD17501Q5A 30V, N-Channel NexFET? Power MOSFET with 20 Volt Vgs - CSD17501Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0037 ohms
View Details
7 suppliers
PRECISION P-CHANNEL EPAD® MOSFET ARRAY QUAD ENHANCED MODE MATCHED PAIR - ALD310708SCL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS -8 volts
View Details
4 suppliers
MOSFETs - 2139215 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SO-8; SO-8
View Details