NXP Semiconductors TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9507-30B BUK9507-30B

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 049929-BUK9507-30B Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 157W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 75A (Tc) Gate-Source Threshold Voltage: 2V @ 1mA Max Gate Charge: 32nC @ 5V Max Input Capacitance: 3373pF @ 25V Maximum Gate-Source Voltage: ±15V Maximum Rds On at Id,Vgs: 5 mOhm @ 25A, 10V Alternative Parts (Cross-Reference): SUP85N03-3M6P-GE3; BUK9507-30B,127; FDP8870_F085; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Motor Drive & Control, Audio, Power Management, Automotive
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 049929-BUK9507-30B Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 157W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 75A (Tc) Gate-Source Threshold Voltage: 2V @ 1mA Max Gate Charge: 32nC @ 5V Max Input Capacitance: 3373pF @ 25V Maximum Gate-Source Voltage: ±15V Maximum Rds On at Id,Vgs: 5 mOhm @ 25A, 10V Alternative Parts (Cross-Reference): SUP85N03-3M6P-GE3; BUK9507-30B,127; FDP8870_F085; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Motor Drive & Control, Audio, Power Management, Automotive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9507-30B - 049929-BUK9507-30B - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9507-30B
049929-BUK9507-30B
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9507-30B 049929-BUK9507-30B
Manufacturer: Nexperia USA Inc. Win Source Part Number: 049929-BUK9507-30B Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 157W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 75A (Tc) Gate-Source Threshold Voltage: 2V @ 1mA Max Gate Charge: 32nC @ 5V Max Input Capacitance: 3373pF @ 25V Maximum Gate-Source Voltage: ±15V Maximum Rds On at Id,Vgs: 5 mOhm @ 25A, 10V Alternative Parts (Cross-Reference): SUP85N03-3M6P-GE3; BUK9507-30B,127; FDP8870_F085; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Motor Drive & Control, Audio, Power Management, Automotive

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 049929-BUK9507-30B
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 157W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 75A (Tc)
Gate-Source Threshold Voltage: 2V @ 1mA
Max Gate Charge: 32nC @ 5V
Max Input Capacitance: 3373pF @ 25V
Maximum Gate-Source Voltage: ±15V
Maximum Rds On at Id,Vgs: 5 mOhm @ 25A, 10V
Alternative Parts (Cross-Reference): SUP85N03-3M6P-GE3; BUK9507-30B,127; FDP8870_F085;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Motor Drive & Control, Audio, Power Management, Automotive

Buy Now Datasheet
Singapore, Singapore
30V 75A MOSFET Transistor
285-BUK9507-30B
30V 75A MOSFET Transistor 285-BUK9507-30B
MOSFET N-CH 30V 75A TO220AB Product overview: BUK9507-30B from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 75A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BUK9507-30B can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 75A TO220AB Product overview: BUK9507-30B from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 75A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BUK9507-30B can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 049929-BUK9507-30B 285-BUK9507-30B
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9507-30B 30V 75A MOSFET Transistor
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 30 volts
PD 157000 milliwatts 157000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

N-channel 80 V, 9.9 mΩ standard level MOSFET in LFPAK56 - BUK7Y9R9-80EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 80 volts
IDSS 89000 milliamps
View Details
7 suppliers
MOSFETs - 1827013P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type TSSOP
View Details