NXP Semiconductors TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9506-55A BUK9506-55A

Description
Manufacturer: NXP Win Source Part Number: 1156208-BUK9506-55A Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1156208-BUK9506-55A Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9506-55A - 1156208-BUK9506-55A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9506-55A
1156208-BUK9506-55A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9506-55A 1156208-BUK9506-55A
Manufacturer: NXP Win Source Part Number: 1156208-BUK9506-55A Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1156208-BUK9506-55A
Manufacturer Homepage: www.nxp.com
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1156208-BUK9506-55A
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9506-55A
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1352E - 855029-2SA1352E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 3.2 GHz, 125 Watt, 50 Volt GaN RF Power Transistor - QPD1008 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 17 dB
View Details
2 suppliers
GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
40V 46A MOSFET Transistor - 278-AUIRF7739L2 - ERSAELECTRONICS PTE. LTD.
Specs
PD 3800 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tape & Reel (TR)
View Details
3 suppliers