MOSFET N-CH 55V 43A DPAK
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 112849-BUK9225-55A,1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 94W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 43A (Tc)
Gate-Source Threshold Voltage: 2V @ 1mA
Max Input Capacitance: 1724pF @ 25V
Maximum Gate-Source Voltage: ±15V
Maximum Rds On at Id,Vgs: 22 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 568-BUK9225-55A,118TR-ND | 112849-BUK9225-55A,118 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9225-55A,118 |
| Polarity | N-Channel; N-Channel | |
| V(BR)DSS | 55 volts | |
| PD | 94000 milliwatts |