Manufacturer: Nexperia USA Inc.
Win Source Part Number: 140200-BUK7Y15-60EX
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 94W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: LFPAK56, Power-SO8
Dimension: SC-100, SOT-669
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 53A (Tc)
Gate-Source Threshold Voltage: 4V @ 1mA
Max Gate Charge: 24.5nC @ 10V
Max Input Capacitance: 1838pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 15 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 140200-BUK7Y15-60EX |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7Y15-60EX |
| Polarity | N-Channel; N-Channel |
| V(BR)DSS | 60 volts |
| PD | 94000 milliwatts |