Manufacturer: NXP
Win Source Part Number: 1156174-BUK7Y102-100
Family Name: BUK7Y102-100B
Manufacturer Homepage: www.nxp.com
Alternative Parts (Cross-Reference): BUK7Y102-100B,115;
Introduction Date: February 15, 2010
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Trans MOSFET N-CH 100V 15A Automotive 5-Pin(4+Tab) LFPAK / N-channel TrenchMOS standard level FET Product overview: BUK7Y102-100B from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 100V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 100V, 15A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BUK7Y102-100B can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1156174-BUK7Y102-100B | 285-BUK7Y102-100B |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7Y102-100B | Automotive N-Channel 100V 15A MOSFET Transistor |
| Package Type | SOT3 |