NXP Semiconductors Single FETs, MOSFETs BUK7E2R7-30B,127

Description
N-Channel 30V 75A (Tc) 300W (Tc) Through Hole I2PAK
Request a Quote Datasheet
Description
N-Channel 30V 75A (Tc) 300W (Tc) Through Hole I2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 568-6629-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
568-6629-5-ND
Single FETs, MOSFETs 568-6629-5-ND
N-Channel 30V 75A (Tc) 300W (Tc) Through Hole I2PAK

N-Channel 30V 75A (Tc) 300W (Tc) Through Hole I2PAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324321-BUK7E2R7-30B,127 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324321-BUK7E2R7-30B,127
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324321-BUK7E2R7-30B,127
Manufacturer: NXP USA Inc. Win Source Part Number: 1324321-BUK7E2R7-30B ,127 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 50 Mounting: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 75A (Tc) Rds On (Max) @ Id, Vgs: 2.7mOhm @ 25A, 10V Vgs(th) (Max) @ Id: 4V @ 1mA Power Dissipation (Max): 300W (Tc) Supplier Device Package: I2PAK Gate Charge (Qg) (Max) @ Vgs: 91 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 6212 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: TO-262-3 Long Leads, I²Pak, TO-262AA ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: BUK7E2R7-30B,127-ND, 568-6629-5,568-6629- ND,2156-BUK7E2R7-30B 127,BUK7E2R730B127,N EXNXPBUK7E2R7-30B,12 7,934058024127,BUK7E 2R7-30B-ND,568-6629, BUK7E2R7-30B Base Product Number: BUK7 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant

Manufacturer: NXP USA Inc.
Win Source Part Number: 1324321-BUK7E2R7-30B,127
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Tube
Standard Package: 50
Mounting: Through Hole
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 75A (Tc)
Rds On (Max) @ Id, Vgs: 2.7mOhm @ 25A, 10V
Vgs(th) (Max) @ Id: 4V @ 1mA
Power Dissipation (Max): 300W (Tc)
Supplier Device Package: I2PAK
Gate Charge (Qg) (Max) @ Vgs: 91 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 6212 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: TO-262-3 Long Leads, I²Pak, TO-262AA
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: BUK7E2R7-30B,127-ND,568-6629-5,568-6629-ND,2156-BUK7E2R7-30B127,BUK7E2R730B127,NEXNXPBUK7E2R7-30B,127,934058024127,BUK7E2R7-30B-ND,568-6629,BUK7E2R7-30B
Base Product Number: BUK7
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK7E2R7-30B,127 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK7E2R7-30B,127
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK7E2R7-30B,127
MOSFET N-CH 30V 75A I2PAK

MOSFET N-CH 30V 75A I2PAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 568-6629-5-ND 1324321-BUK7E2R7-30B,127 BUK7E2R7-30B,127
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA SOT3; TO-262-3 Long Leads, I²Pak, TO-262AA TO-262-3 Long Leads, I2PAK, TO-262AA
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - 62-0063PBF - 921441-62-0063PBF - Win Source Electronics
Specs
Polarity N-Channel
TJ -55 to 150 C (-67 to 302 F)
Package Type SOT3; 8-SO
View Details
3 suppliers
GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1052MCTR-E - 855018-2SA1052MCTR-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details