Manufacturer: Nexperia USA Inc.
Win Source Part Number: 125693-BUK7C06-40AIT
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Current Sensing
Polarity: N-Channel
Power Dissipation (Max): 272W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-7, D2Pak (6 Leads + Tab), TO-263CB
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 75A (Tc)
Gate-Source Threshold Voltage: 4V @ 1mA
Max Gate Charge: 120nC @ 10V
Max Input Capacitance: 4300pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6 mOhm @ 50A, 10V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
MOSFET N-CH 40V 75A D2PAK
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 125693-BUK7C06-40AITE,118 | BUK7C06-40AITE,118 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7C06-40AITE,118 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | |
| V(BR)DSS | 40 volts | |
| PD | 272000 milliwatts |