The BUK768R1-40E is an N-channel TrenchMOS standard level FET in a D2PAK (SOT404) package, designed for high-performance automotive applications such as motor, lamp, and solenoid control. It is rated for a drain-source voltage of 40 V and a continuous drain current of 75 A at 25 °C mounting base temperature, with a maximum power dissipation of 96 W. The device features a drain-source on-state resistance of 5.6 to 7.2 mΩ at 10 V gate-source voltage and 25 °C, and is compliant with AEC Q101. It supports repetitive avalanche operation and is rated for a junction temperature up to 175 °C.
NOW NEXPERIA BUK768R1-100E - POW
| ODG (Origin Data Global) | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | BUK768R1-40E118 |
| Product Name | Single FETs, MOSFETs |