NXP Semiconductors TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7635-100A,118 BUK7635-100A,118

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 113975-BUK7635-100A, 118 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 149W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 41A (Tc) Gate-Source Threshold Voltage: 4V @ 1mA Max Input Capacitance: 2535pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 35 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 113975-BUK7635-100A, 118 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 149W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 41A (Tc) Gate-Source Threshold Voltage: 4V @ 1mA Max Input Capacitance: 2535pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 35 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7635-100A,118 - 113975-BUK7635-100A,118 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7635-100A,118
113975-BUK7635-100A,118
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7635-100A,118 113975-BUK7635-100A,118
Manufacturer: Nexperia USA Inc. Win Source Part Number: 113975-BUK7635-100A, 118 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 149W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 41A (Tc) Gate-Source Threshold Voltage: 4V @ 1mA Max Input Capacitance: 2535pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 35 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 113975-BUK7635-100A,118
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 149W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 41A (Tc)
Gate-Source Threshold Voltage: 4V @ 1mA
Max Input Capacitance: 2535pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 35 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK7635-100A,118
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK7635-100A,118
BUK7635-100 - N-CHANNEL TRENCHMO

BUK7635-100 - N-CHANNEL TRENCHMO

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 113975-BUK7635-100A,118 BUK7635-100A,118
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7635-100A,118 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel
V(BR)DSS 100 volts
PD 149000 milliwatts
Unlock Full Specs
to access all available technical data