NXP Semiconductors Single FETs, MOSFETs BUK762R7-30B,118

Description
MOSFET N-CH 30V 75A D2PAK
Request a Quote Datasheet
Description
MOSFET N-CH 30V 75A D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 568-BUK762R7-30B,118TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
568-BUK762R7-30B,118TR-ND
Single FETs, MOSFETs 568-BUK762R7-30B,118TR-ND
MOSFET N-CH 30V 75A D2PAK

MOSFET N-CH 30V 75A D2PAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK762R7-30B,118 - 129053-BUK762R7-30B,118 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK762R7-30B,118
129053-BUK762R7-30B,118
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK762R7-30B,118 129053-BUK762R7-30B,118
Manufacturer: Nexperia USA Inc. Win Source Part Number: 129053-BUK762R7-30B, 118 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 75A (Tc) Gate-Source Threshold Voltage: 4V @ 1mA Max Gate Charge: 91nC @ 10V Max Input Capacitance: 6212pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.7 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 129053-BUK762R7-30B,118
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 75A (Tc)
Gate-Source Threshold Voltage: 4V @ 1mA
Max Gate Charge: 91nC @ 10V
Max Input Capacitance: 6212pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.7 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 568-BUK762R7-30B,118TR-ND 129053-BUK762R7-30B,118
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK762R7-30B,118
Polarity N-Channel; N-Channel
V(BR)DSS 30 volts
PD 300000 milliwatts
Unlock Full Specs
to access all available technical data