NXP Semiconductors TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7616-55A BUK7616-55A

Description
Manufacturer: NXP Win Source Part Number: 85348-BUK7616-55A Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 138W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 65.7A (Tc) Gate-Source Threshold Voltage: 4V @ 1mA Max Input Capacitance: 2245pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 16 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 85348-BUK7616-55A Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 138W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 65.7A (Tc) Gate-Source Threshold Voltage: 4V @ 1mA Max Input Capacitance: 2245pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 16 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7616-55A - 85348-BUK7616-55A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7616-55A
85348-BUK7616-55A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7616-55A 85348-BUK7616-55A
Manufacturer: NXP Win Source Part Number: 85348-BUK7616-55A Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 138W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 65.7A (Tc) Gate-Source Threshold Voltage: 4V @ 1mA Max Input Capacitance: 2245pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 16 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 85348-BUK7616-55A
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 138W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 65.7A (Tc)
Gate-Source Threshold Voltage: 4V @ 1mA
Max Input Capacitance: 2245pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 16 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
55V 65.7A MOSFET Transistor
285-BUK7616-55A
55V 65.7A MOSFET Transistor 285-BUK7616-55A
MOSFET N-CH 55V 65.7A D2PAK Product overview: BUK7616-55A from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 65.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 65.7A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BUK7616-55A can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 65.7A D2PAK Product overview: BUK7616-55A from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 65.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 65.7A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BUK7616-55A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 85348-BUK7616-55A 285-BUK7616-55A
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7616-55A 55V 65.7A MOSFET Transistor
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 55 volts
PD 138000 milliwatts 138000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

 - 2EDN8533FXTMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type SO-8; PG-DSO-8
Packing Method Tape Reel; Tape & Reel
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002CK,215 - 1004055-2N7002CK,215 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 60 volts
PD 350 milliwatts
View Details
6 suppliers
CSD25483F4 20V , P-Channel FemtoFET?MOSFET - CSD25483F4 - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -20 volts
IDSS -6500 milliamps
View Details
7 suppliers