Manufacturer: NXP
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1131211-BUK761375B
Drain to Source Voltage (Vdss): 75 V
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: D2PAK
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Continuous Drain Current (ID): 75 A
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1131211-BUK761375B |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK761375B |
| Package Type | SOT3; D2PAK |