Manufacturer: Nexperia USA Inc.
Win Source Part Number: 201625-BUK7105-40ATE
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Temperature Sensing Diode
Polarity: N-Channel
Power Dissipation (Max): 272W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: SOT-426
Dimension: TO-263-5, D2Pak (4 Leads + Tab), TO-263BB
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 75A (Tc)
Gate-Source Threshold Voltage: 4V @ 1mA
Max Gate Charge: 118nC @ 10V
Max Input Capacitance: 4500pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5 mOhm @ 50A, 10V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
MOSFET N-CH 40V 75A D2PAK Product overview: BUK7105-40ATE from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 75A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BUK7105-40ATE can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 201625-BUK7105-40ATE | 285-BUK7105-40ATE |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7105-40ATE | 40V 75A MOSFET Transistor |
| Polarity | N-Channel; N-Channel | N-Channel |
| V(BR)DSS | 40 volts | |
| PD | 272000 milliwatts | 272000 milliwatts |