NXP Semiconductors TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK6246-75C BUK6246-75C

Description
Manufacturer: NXP Win Source Part Number: 730154-BUK6246-75C Manufacturer Homepage: www.nxp.com Reference case: TO-252 Reference Date Code: 16+ Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 730154-BUK6246-75C Manufacturer Homepage: www.nxp.com Reference case: TO-252 Reference Date Code: 16+ Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK6246-75C - 730154-BUK6246-75C - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK6246-75C
730154-BUK6246-75C
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK6246-75C 730154-BUK6246-75C
Manufacturer: NXP Win Source Part Number: 730154-BUK6246-75C Manufacturer Homepage: www.nxp.com Reference case: TO-252 Reference Date Code: 16+ Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 730154-BUK6246-75C
Manufacturer Homepage: www.nxp.com
Reference case: TO-252
Reference Date Code: 16+
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 730154-BUK6246-75C
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK6246-75C
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 500 mA PNP general-purpose transistors - BC806-25HR - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
Igbt, 1.2Kv, 25A, Module; Continuous Collector Current Fuji Electric - 76R7174 - Newark, An Avnet Company
Specs
Transistor Type IGBT
Package Type TO-3
View Details
2 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065080K3S - Acme Chip Technology Co., Limited
Specs
Transistor Type MOSFET
Package Type 12V
View Details
2 suppliers