Manufacturer: NXP
Win Source Part Number: 201623-BUK221-50DY
Packaging: Reel - TR
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 2
Current - Output (Max): 4A
Voltage - Load: 5.5 V to 35 V
Rds On (Typ): 73 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: D2PAK
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Power Distribution Units (PDU) |
| Product Number | BUK221-50DY |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - BUK221-50DY |
| Voltage | 5.5 V to 35 V |