NXP Semiconductors PMIC - PMIC - Power Distribution Switches, Load Drivers - BUK219-50Y BUK219-50Y

Description
Manufacturer: NXP Win Source Part Number: 85269-BUK219-50Y Packaging: Tube/Rail Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 5.5 V to 35 V Rds On (Typ): 135 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT263-01 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 85269-BUK219-50Y Packaging: Tube/Rail Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 5.5 V to 35 V Rds On (Typ): 135 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT263-01 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BUK219-50Y
BUK219-50Y
PMIC - PMIC - Power Distribution Switches, Load Drivers - BUK219-50Y BUK219-50Y
Manufacturer: NXP Win Source Part Number: 85269-BUK219-50Y Packaging: Tube/Rail Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 5.5 V to 35 V Rds On (Typ): 135 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT263-01 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 85269-BUK219-50Y
Packaging: Tube/Rail
Features: Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 2A
Voltage - Load: 5.5 V to 35 V
Rds On (Typ): 135 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT263-01
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number BUK219-50Y
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - BUK219-50Y
Voltage 5.5 V to 35 V
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Three Phase Power Distribution Block - 38057 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 400.0 amps
View Details
Module Components - 185403-3 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details