Win Source Part Number: 1346194-BUK1M200-50S
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Series: TOPFET™
Package: Tape & Reel
Standard Package: 2,000
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed) , Over Temperature, Over Voltage
Number of Outputs: 4
Current - Output (Max): 800mA
Output Configuration: Low Side
Voltage - Load: 50V (Max)
Rds On (Typ): 150mOhm
Mounting Type: Surface Mount
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SO
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): Not Required
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: NXP USA Inc.
Base Product Number: BUK1M200
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | IC Analog Switches |
| Product Number | 1346194-BUK1M200-50SDLD,51 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers |
| Operating Temperature | 150 C (302 F) |