IC PWR DRIVER N-CHANNEL 1:1 20SO
Power Switch/Driver 1:1 N-Channel 800mA 20-SO
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | BUK1M200-50SDLD,51 | BUK1M200-50SDLD,51 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers | Power Distribution Switches, Load Drivers |
| Operating Temperature | 150 C (302 F) | 150 C (302 F) |
| Package Type | SOIC | SOIC; 20-SOIC (0.295\", 7.50mm Width) |
| Packing Method | Tape Reel; Tape & Reel (TR); Other | Tape Reel; Tape & Reel (TR); Other |
| Driver Type | Low-side |