NXP Semiconductors PMIC - PMIC - Power Distribution Switches, Load Drivers - BUK116-50L BUK116-50L

Description
Manufacturer: NXP Win Source Part Number: 201618-BUK116-50L Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 50A Voltage - Load: 50V (Max) Rds On (Typ): 22 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-426 Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 201618-BUK116-50L Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 50A Voltage - Load: 50V (Max) Rds On (Typ): 22 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-426 Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BUK116-50L
BUK116-50L
PMIC - PMIC - Power Distribution Switches, Load Drivers - BUK116-50L BUK116-50L
Manufacturer: NXP Win Source Part Number: 201618-BUK116-50L Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 50A Voltage - Load: 50V (Max) Rds On (Typ): 22 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-426 Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 201618-BUK116-50L
Packaging: Reel - TR
Features: Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 50A
Voltage - Load: 50V (Max)
Rds On (Typ): 22 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-426
Supply Voltage - Operating: 5V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number BUK116-50L
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - BUK116-50L
Voltage 50V (Max)
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38041 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details
3 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-244/000-010 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details